Lingto Electronic Limited Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 50 60 62
Product Name Notes
16-MBIT (1M X 16) MOBL SRAM
2-MBIT (128K X 16) SRAM
256K X 16 SRAM
ASYNC RAM
CY71347A-133ACT
CY71355A-117BGC
CY7425-30JI
CY7C006 - 16 K X 8, DUAL-PORT ST
CY7C024 - 3.3V 4K X 16 DUAL-PORT
CY7C025 - 3.3V 8K X 16 DUAL-PORT
CY7C026 - 16K X 16 DUAL-PORT STA
CY7C026 - 3.3V 16K X 16 DUAL-POR
CY7C027 - 3.3V 32K X 16 DUAL-POR
CY7C028 - 3.3V 64K X 16 DUAL-POR
DUAL PORT RAM
DUAL PORT SRAM, 64KX16, 25NS, CM
DUAL-PORT SRAM, 128KX18, 4NS
DUAL-PORT SRAM, 128KX18
DUAL-PORT SRAM, 128KX9, 20NS
DUAL-PORT SRAM, 16KX16, 15NS
DUAL-PORT SRAM, 16KX18, 25NS
DUAL-PORT SRAM, 16KX36
DUAL-PORT SRAM, 16KX8
DUAL-PORT SRAM, 256KX18, 4NS
DUAL-PORT SRAM, 32KX16, 12NS PQF
DUAL-PORT SRAM, 32KX18, 4NS
DUAL-PORT SRAM, 32KX36, 4.4NS
DUAL-PORT SRAM, 32KX36, 4NS
DUAL-PORT SRAM, 4KX16, 15NS
DUAL-PORT SRAM, 4KX16, 25NS
DUAL-PORT SRAM, 4KX16, 55NS
DUAL-PORT SRAM, 4KX18, 15NS
DUAL-PORT SRAM, 4KX18, 25NS
DUAL-PORT SRAM, 4KX8, 25NS,
DUAL-PORT SRAM, 4KX8, 35NS,
DUAL-PORT SRAM, 4KX9, 25NS,
DUAL-PORT SRAM, 4KX9, 35NS,
DUAL-PORT SRAM, 512KX18, 4.7NS
DUAL-PORT SRAM, 64KX16, 12NS
DUAL-PORT SRAM, 64KX16, 20NS, CM
DUAL-PORT SRAM, 64KX18, 4NS
DUAL-PORT SRAM, 64KX36, 4.4NS
DUAL-PORT SRAM, 64KX36, 4NS PBGA
DUAL-PORT SRAM, 64KX36, 4NS
DUAL-PORT SRAM, 64KX36
DUAL-PORT SRAM, 64KX8, 15NS
DUAL-PORT SRAM, 64KX8, 25NS
DUAL-PORT SRAM, 8KX16, 15NS
DUAL-PORT SRAM, 8KX16, 25NS
DUAL-PORT SRAM, 8KX16, 35NS
DUAL-PORT SRAM, 8KX16, 55NS
DUAL-PORT SRAM, 8KX8, 15NS,
DUAL-PORT SRAM, 8KX8, 25NS,
DUAL-PORT SRAM, 8KX9, 15NS,
DUAL-PORT SRAM, 8KX9, 35NS,
FOUR-PORT SRAM, 16KX18
FOUR-PORT SRAM, 64KX18
IC SRAM 1.152MBIT 12NS 144TQFP
IC SRAM 1.152MBIT PAR 100TQFP
IC SRAM 1.152MBIT PAR 144TQFP
IC SRAM 1.152MBIT PAR 172FBGA
IC SRAM 1.152MBIT PAR 272PBGA
IC SRAM 128KBIT PARALLEL 100TQFP
IC SRAM 128KBIT PARALLEL 64TQFP
IC SRAM 128KBIT PARALLEL 68PLCC
IC SRAM 128KBIT PARALLEL 84PLCC
IC SRAM 144K PARALLEL 100TQFP
IC SRAM 144K PARALLEL 80TQFP
IC SRAM 144KBIT 15NS 100TQFP
IC SRAM 16MBIT PARALLEL 119PBGA
IC SRAM 16MBIT PARALLEL 48BGA
IC SRAM 16MBIT PARALLEL 48TSOP I
IC SRAM 16MBIT PARALLEL 48VFBGA
IC SRAM 16MBIT PARALLEL 60WLCSP
IC SRAM 1M PARALLEL 100TQFP
IC SRAM 1MBIT PARALLEL 100TQFP
IC SRAM 256KBIT 20NS 100LQFP
IC SRAM 256KBIT 70NS 28SOIC
IC SRAM 256KBIT PAR 28TSOP I
IC SRAM 256KBIT PARALLEL 100TQFP
IC SRAM 256KBIT PARALLEL 28DIP
IC SRAM 256KBIT PARALLEL 28SOIC
IC SRAM 256KBIT PARALLEL 68PLCC
IC SRAM 288KBIT PARALLEL 100TQFP
IC SRAM 2MBIT 133MHZ 172FBGA
IC SRAM 2MBIT PARALLEL 120TQFP
IC SRAM 2MBIT PARALLEL 144FBGA
IC SRAM 2MBIT PARALLEL 172FBGA
IC SRAM 2MBIT PARALLEL 176TQFP
IC SRAM 2MBIT PARALLEL 32SOIC
IC SRAM 2MBIT PARALLEL 32STSOP
IC SRAM 2MBIT PARALLEL 32TSOP I
IC SRAM 2MBIT PARALLEL 32TSOP II
IC SRAM 2MBIT PARALLEL 36VFBGA
IC SRAM 2MBIT PARALLEL 44TSOP II
IC SRAM 2MBIT PARALLEL 48FBGA
IC SRAM 2MBIT PARALLEL 48VFBGA
IC SRAM 32MBIT PARALLEL 48FBGA
IC SRAM 32MBIT PARALLEL 48TSOP I
IC SRAM 4.5MBIT PARALLEL 120TQFP
IC SRAM 4.5MBIT PARALLEL 176TQFP
IC SRAM 4MBIT 70NS 32SOIC
IC SRAM 4MBIT PARALLEL 32SOIC
IC SRAM 4MBIT PARALLEL 32STSOP
IC SRAM 4MBIT PARALLEL 32TSOP II
IC SRAM 4MBIT PARALLEL 36VFBGA
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 48VFBGA
IC SRAM 512KBIT 20NS 100LQFP
IC SRAM 512KBIT PARALLEL 100TQFP
IC SRAM 576KBIT PARALLEL 100TQFP
IC SRAM 576KBIT PARALLEL 144TQFP
IC SRAM 64K PARALLEL 100TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
IC SRAM 64KBIT PARALLEL 28SOIC
IC SRAM 64KBIT PARALLEL 84PLCC
IC SRAM 64MBIT PARALLEL 48FBGA
IC SRAM 72KBIT PARALLEL 100TQFP
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 48FBGA
IC SRAM 8MBIT PARALLEL 48TSOP I
IC SRAM 8MBIT PARALLEL 48VFBGA
IC SRAM 9MBIT PARALLEL 144FBGA
IC SRAM ASYNC 2MBIT
IC SRAM ASYNC 4MBIT
IC SRAM DUAL PORT
MICROPOWER SRAMS
MOBL2 256K X 16 SRAM
NO WARRANTY
SLOW 3.0V SUPER LOW POWER 512KX1
SRAM 4M-BIT 256K X 16
SRAM 4M-BIT 512K X 8 70NS
SRAM 8MB 512K X 16
SRAM CHIP ASYNC SINGLE 1.8V 8M B
SRAM CHIP ASYNC SINGLE 3V 32M BI
SRAM CHIP ASYNC SINGLE 3V 4M BIT
STANDARD SRAM, 128KX16
STANDARD SRAM, 1MX16, 55NS
STANDARD SRAM, 1MX16, 70NS
STANDARD SRAM, 1MX16
STANDARD SRAM, 1MX8, 55NS
STANDARD SRAM, 1MX8, 70NS
STANDARD SRAM, 256KX16, 45NS
STANDARD SRAM, 256KX16, 55NS
STANDARD SRAM, 256KX16, 70NS
STANDARD SRAM, 256KX8, 55NS
STANDARD SRAM, 256KX8, 70NS, CMO
STANDARD SRAM, 256KX8, 70NS
STANDARD SRAM, 2MX16, 70NS
STANDARD SRAM, 2MX8, 70NS
STANDARD SRAM, 32KX8, 55NS
STANDARD SRAM, 32KX8, 70NS
STANDARD SRAM, 4MX16, 70NS
STANDARD SRAM, 512KX16, 45NS
STANDARD SRAM, 512KX16, 55NS
STANDARD SRAM, 512KX16, 70NS
STANDARD SRAM, 512KX8, 55NS
STANDARD SRAM, 512KX8, 70NS
STANDARD SRAM, 512KX8
STANDARD SRAM

<< Prev Next >>