Rochester Electronics Memory - SRAM - CY7C1049CV33-12ZC CY7C1049CV33-12ZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916370-CY7C1049CV33- 12ZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 44-TSOP II Package: Bulk Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1049 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916370-CY7C1049CV33- 12ZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 44-TSOP II Package: Bulk Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1049 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1049CV33-12ZC - 916370-CY7C1049CV33-12ZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1049CV33-12ZC
916370-CY7C1049CV33-12ZC
Memory - SRAM - CY7C1049CV33-12ZC 916370-CY7C1049CV33-12ZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916370-CY7C1049CV33- 12ZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 44-TSOP II Package: Bulk Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1049 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916370-CY7C1049CV33-12ZC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 44-TSOP II
Package: Bulk
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Family Name: CY7C1049
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7C1049CV33-12ZC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C1049CV33-12ZC
Memory IC and Storage Component 774-CY7C1049CV33-12ZC
STANDARD SRAM Product overview: CY7C1049CV33-12ZC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1049CV33-12Z C can be used for catalog matching and distributor lookup.

STANDARD SRAM Product overview: CY7C1049CV33-12ZC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1049CV33-12ZC can be used for catalog matching and distributor lookup.

Supplier's Site
STANDARD SRAM

STANDARD SRAM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 916370-CY7C1049CV33-12ZC 774-CY7C1049CV33-12ZC CY7C1049CV33-12ZC
Product Name Memory - SRAM - CY7C1049CV33-12ZC Memory IC and Storage Component Memory
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory IC and Storage Component - 774-CY14E116L-ZS25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - 0436A8ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 8000 kbits
View Details