IC SRAM 1MBIT PARALLEL 100TQFP Product overview: CY7C09289V-12AC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C09289V-12AC can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Synchronous Memory IC 1Mb (64K x 16) Parallel 50MHz 12ns 100-TQFP (14x14)
IC SRAM 1MBIT PARALLEL 100TQFP
SRAM - Dual Port, Synchronous Memory IC 1Mbit Parallel 50 MHz 12 ns 100-TQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY7C09289V-12AC | 448-CY7C09289V-12AC-ND | CY7C09289V-12AC | CY7C09289V-12AC |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |