Waldom Electronics Memory CY7C1041G30-10BVJXI

Description
IC SRAM 4MBIT PARALLEL 48VFBGA
Description
IC SRAM 4MBIT PARALLEL 48VFBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C1041G30-10BVJXI is a 4-Mbit (256K words vó 16-bit) static RAM device featuring embedded Error-Correcting Code (ECC) for single-bit error correction. It operates at high speeds with access times of 10 ns and 15 ns, making it suitable for applications requiring fast data retrieval. The device supports a wide operating voltage range of 2.2 V to 3.6 V and has low active and standby currents, with typical active current at 38 mA and standby current at 6 mA. The memory is available in a 48-ball VFBGA package, which measures 6 vó 8 vó 1.0 mm, and is compliant with JEDEC standards. It includes TTL-compatible inputs and outputs, and features an error indication (ERR) pin to signal any detected errors during read cycles. This product is designed for industrial applications and is part of a broader portfolio of high-performance CMOS static RAM devices.

Datasheet Summary
Powered by GS/AI

The CY7C1041G30-10BVJXI is a 4-Mbit (256K words vó 16-bit) static RAM device featuring embedded Error-Correcting Code (ECC) for single-bit error correction. It operates at high speeds with access times of 10 ns and 15 ns, making it suitable for applications requiring fast data retrieval. The device supports a wide operating voltage range of 2.2 V to 3.6 V and has low active and standby currents, with typical active current at 38 mA and standby current at 6 mA. The memory is available in a 48-ball VFBGA package, which measures 6 vó 8 vó 1.0 mm, and is compliant with JEDEC standards. It includes TTL-compatible inputs and outputs, and features an error indication (ERR) pin to signal any detected errors during read cycles. This product is designed for industrial applications and is part of a broader portfolio of high-performance CMOS static RAM devices.

Suppliers

Company
Product
Description
Supplier Links
IC SRAM 4MBIT PARALLEL 48VFBGA

IC SRAM 4MBIT PARALLEL 48VFBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Memory Chips
Product Number CY7C1041G30-10BVJXI
Product Name Memory
Memory Category SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4072-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details