Rochester Electronics Memory - SRAM - CY7C1034DV33-10BGXI CY7C1034DV33-10BGXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867652-CY7C1034DV33- 10BGXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 6Mb (256K x 24) Parallel 10 ns 119-PBGA (14x22) Package: Tray Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1034 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 84 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867652-CY7C1034DV33- 10BGXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 6Mb (256K x 24) Parallel 10 ns 119-PBGA (14x22) Package: Tray Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1034 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 84 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1034DV33-10BGXI - 867652-CY7C1034DV33-10BGXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1034DV33-10BGXI
867652-CY7C1034DV33-10BGXI
Memory - SRAM - CY7C1034DV33-10BGXI 867652-CY7C1034DV33-10BGXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867652-CY7C1034DV33- 10BGXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 6Mb (256K x 24) Parallel 10 ns 119-PBGA (14x22) Package: Tray Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1034 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 84 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867652-CY7C1034DV33-10BGXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 6Mb (256K x 24) Parallel 10 ns 119-PBGA (14x22)
Package: Tray
Package: 119-BGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1034
Categories: Integrated Circuits (ICs)
Case / Package: 119-PBGA (14x22)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 84
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 6MBIT PARALLEL 119PBGA

IC SRAM 6MBIT PARALLEL 119PBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867652-CY7C1034DV33-10BGXI CY7C1034DV33-10BGXI
Product Name Memory - SRAM - CY7C1034DV33-10BGXI Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - 71V124SA12YG - 907814-71V124SA12YG - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-SOJ
View Details
2 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 5088-7031 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers