Rochester Electronics Memory - SRAM - CY7C1021BV33L-15VC CY7C1021BV33L-15VC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916356-CY7C1021BV33L -15VC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-SOJ Package: Bulk Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1021 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916356-CY7C1021BV33L -15VC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-SOJ Package: Bulk Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1021 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1021BV33L-15VC - 916356-CY7C1021BV33L-15VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1021BV33L-15VC
916356-CY7C1021BV33L-15VC
Memory - SRAM - CY7C1021BV33L-15VC 916356-CY7C1021BV33L-15VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916356-CY7C1021BV33L -15VC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-SOJ Package: Bulk Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1021 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916356-CY7C1021BV33L-15VC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-SOJ
Package: Bulk
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Family Name: CY7C1021
Categories: Integrated Circuits (ICs)
Case / Package: 44-SOJ
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 64KX16, 15NS

STANDARD SRAM, 64KX16, 15NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916356-CY7C1021BV33L-15VC CY7C1021BV33L-15VC
Product Name Memory - SRAM - CY7C1021BV33L-15VC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 71024S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details