Rochester Electronics Memory - SRAM - CY7C1019BV33-10VC CY7C1019BV33-10VC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916351-CY7C1019BV33- 10VC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ Package: Bulk Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1019 Categories: Integrated Circuits (ICs) Case / Package: 32-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916351-CY7C1019BV33- 10VC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ Package: Bulk Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1019 Categories: Integrated Circuits (ICs) Case / Package: 32-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1019BV33-10VC - 916351-CY7C1019BV33-10VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1019BV33-10VC
916351-CY7C1019BV33-10VC
Memory - SRAM - CY7C1019BV33-10VC 916351-CY7C1019BV33-10VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916351-CY7C1019BV33- 10VC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ Package: Bulk Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1019 Categories: Integrated Circuits (ICs) Case / Package: 32-SOJ ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916351-CY7C1019BV33-10VC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ
Package: Bulk
Package: 32-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Family Name: CY7C1019
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOJ
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 128KX8

STANDARD SRAM, 128KX8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916351-CY7C1019BV33-10VC CY7C1019BV33-10VC
Product Name Memory - SRAM - CY7C1019BV33-10VC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2437530 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers