SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-SOJ
IC SRAM 4MBIT PARALLEL 44SOJ
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1041BNV33L-12VXCT-ND | CY7C1041BNV33L-12VXCT | CY7C1041BNV33L-12VXCT |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits |