Infineon Technologies AG Memory CY7C1021DV33-10VXIT

Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY7C1021DV33-10VXITDKR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-SOJ

Buy Now Datasheet
Memory - 448-CY7C1021DV33-10VXITCT-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-SOJ

Buy Now Datasheet
Memory - 448-CY7C1021DV33-10VXITTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-SOJ

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7C1021DV33-10VXIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C1021DV33-10VXIT
Memory IC and Storage Component 774-CY7C1021DV33-10VXIT
IC SRAM 1MBIT PARALLEL 44SOJ Product overview: CY7C1021DV33-10VXIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1021DV33-10V XIT can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 44SOJ Product overview: CY7C1021DV33-10VXIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1021DV33-10VXIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site Datasheet
Memory - CY7C1021DV33-10VXIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 44-SOJ

Buy Now Datasheet
Sram, 1Mbit, 64K X 16Bit, 10Ns, Soj-44; Memory Size Cypress Infineon Technologies - 27AC2835 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 1Mbit, 64K X 16Bit, 10Ns, Soj-44; Memory Size Cypress Infineon Technologies
27AC2835
Sram, 1Mbit, 64K X 16Bit, 10Ns, Soj-44; Memory Size Cypress Infineon Technologies 27AC2835
SRAM, 1MBIT, 64K X 16BIT, 10NS, SOJ-44; Memory Size:1Mbit; SRAM Memory Configuration:64K x 16bit; Supply Voltage Range:2.97V to 3.63V; Memory Case Style:SOJ; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 1MBIT, 64K X 16BIT, 10NS, SOJ-44; Memory Size:1Mbit; SRAM Memory Configuration:64K x 16bit; Supply Voltage Range:2.97V to 3.63V; Memory Case Style:SOJ; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-CY7C1021DV33-10VXITDKR-ND 774-CY7C1021DV33-10VXIT CY7C1021DV33-10VXIT CY7C1021DV33-10VXIT 27AC2835 CY7C1021DV33-10VXIT
Product Name Memory Memory IC and Storage Component Memory Memory Sram, 1Mbit, 64K X 16Bit, 10Ns, Soj-44; Memory Size Cypress Infineon Technologies Memory
Memory Category SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "44-BSOJ (0.400"", 10.16mm Width)" SOJ; 44-BSOJ (0.400", 10.16mm Width) 44-BSOJ (0.400\", 10.16mm Width) SOJ
Supply Voltage 3V ~ 3.6V -3.3V; 3 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 71V3557S85PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.5 ns
Density 4500 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details