Rochester Electronics Memory - SRAM - CY7C1012AV33-10BGC CY7C1012AV33-10BGC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867638-CY7C1012AV33- 10BGC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 12Mb (512K x 24) Parallel 119-PBGA (14x22) Package: Bulk Package: 119-BGA Mounting: Surface Mount Family Name: CY7C1012 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867638-CY7C1012AV33- 10BGC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 12Mb (512K x 24) Parallel 119-PBGA (14x22) Package: Bulk Package: 119-BGA Mounting: Surface Mount Family Name: CY7C1012 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1012AV33-10BGC - 867638-CY7C1012AV33-10BGC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1012AV33-10BGC
867638-CY7C1012AV33-10BGC
Memory - SRAM - CY7C1012AV33-10BGC 867638-CY7C1012AV33-10BGC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867638-CY7C1012AV33- 10BGC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 12Mb (512K x 24) Parallel 119-PBGA (14x22) Package: Bulk Package: 119-BGA Mounting: Surface Mount Family Name: CY7C1012 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867638-CY7C1012AV33-10BGC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 12Mb (512K x 24) Parallel 119-PBGA (14x22)
Package: Bulk
Package: 119-BGA
Mounting: Surface Mount
Family Name: CY7C1012
Categories: Integrated Circuits (ICs)
Case / Package: 119-PBGA (14x22)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 512KX24, 10NS

STANDARD SRAM, 512KX24, 10NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867638-CY7C1012AV33-10BGC CY7C1012AV33-10BGC
Product Name Memory - SRAM - CY7C1012AV33-10BGC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 315-0827-000 001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details