SRAM - Dual Port, Synchronous Memory IC 128Kb (4K x 32) Parallel 50MHz 160-TQFP (24x24)
IC SRAM 128KBIT PAR 160TQFP Product overview: CY7C09449PV-AC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C09449PV-AC can be used for catalog matching and distributor lookup.
IC SRAM 128KBIT PARALLEL 50MHZ
IC SRAM 128KBIT PARALLEL 50MHZ
SRAM - Dual Port, Synchronous Memory IC 128Kbit Parallel 50 MHz 160-TQFP (24x24)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY7C09449PV-AC-ND | 774-CY7C09449PV-AC | CY7C09449PV-AC | CY7C09449PV-AC | CY7C09449PV-AC |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM - Dual Port, Synchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TQFP; 160-LQFP | QFP; Bag | QFP; 160-LQFP | QFP; 160-LQFP |