Banner Engineering Corp. Photoelectric, Industrial QS18VN6FP

Description
WORLD-BEAM: PLASTIC FIBER OPTIC;
Request a Quote Datasheet
Description
WORLD-BEAM: PLASTIC FIBER OPTIC;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VN6FP-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VN6FP-ND
Photoelectric, Industrial 2170-QS18VN6FP-ND
WORLD-BEAM: PLASTIC FIBER OPTIC;

WORLD-BEAM: PLASTIC FIBER OPTIC;

Buy Now Datasheet
SENSOR; PHOTOELECTRIC; PLASTIC FIBER; VISIBLE RED; NPN; POTENTIOMETER - 70167421 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; PLASTIC FIBER; VISIBLE RED; NPN; POTENTIOMETER
70167421
SENSOR; PHOTOELECTRIC; PLASTIC FIBER; VISIBLE RED; NPN; POTENTIOMETER 70167421
Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression IP67, NEMA 6-Rated Rugged, Sealed Housing Push-Button TEACH-Mode Configuration Available Bright LED Status Indicators, Visible from 360° 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures Applications: Package Handling Pallet Detection Conveyor Jam Baggage Handling Bottle conveying

Features:

  • Universal Housing Style with 18 mm Threaded Lens or Side Mount
  • All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression
  • IP67, NEMA 6-Rated Rugged, Sealed Housing
  • Push-Button TEACH-Mode Configuration Available
  • Bright LED Status Indicators, Visible from 360°
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures
    Applications:
  • Package Handling
  • Pallet Detection
  • Conveyor Jam
  • Baggage Handling
  • Bottle conveying
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VN6FP-ND 70167421
Product Name Photoelectric, Industrial SENSOR; PHOTOELECTRIC; PLASTIC FIBER; VISIBLE RED; NPN; POTENTIOMETER
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4376 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Series 5000 Photoelectric Sensor - 42DTB-5500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Electrical Connection Terminal
Width 3.23 inch (82.04 mm)
View Details
Photoelectric, Industrial - 1882-1024127-ND - DigiKey
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details