InspectorTools Vaisala Humidity Calibrator for HMI41 & HM34 Hygrometers VAHMK15A101B11B

Description
Humidity Calibrator with 2 standard chambers includes: LiCl (Lithium Chloride): 11% RH for one chamber NaCl (Sodium Chloride): 75% RH for one chamber Water for three chambers Mercury thermometer English instruction manual Carrying bag To ensure the accuracy of humidity measurement instruments it is essential that the functioning of even a very stable instrument is checked against a reference from time to time. Vaisala's humidity calibrator HMK15 makes calibration and spot checking of humidity probes and transmitters easy and reliable. The operating principle of the HMK15 is based on the fact that a saturated salt solution generates a certain relative humidity in the air above it. The reading of the humidity probe or transmitter can then be adjusted accordingly. Usually two or three different salt solutions, which are chosen according to the application, are used. The structure of the HMK15 is designed to ensure fast and stable temperature equilibration. No external power is required. In addition to laboratory use it is also suitable for on-site checks due to a design that allows transportation
Description
Humidity Calibrator with 2 standard chambers includes: LiCl (Lithium Chloride): 11% RH for one chamber NaCl (Sodium Chloride): 75% RH for one chamber Water for three chambers Mercury thermometer English instruction manual Carrying bag To ensure the accuracy of humidity measurement instruments it is essential that the functioning of even a very stable instrument is checked against a reference from time to time. Vaisala's humidity calibrator HMK15 makes calibration and spot checking of humidity probes and transmitters easy and reliable. The operating principle of the HMK15 is based on the fact that a saturated salt solution generates a certain relative humidity in the air above it. The reading of the humidity probe or transmitter can then be adjusted accordingly. Usually two or three different salt solutions, which are chosen according to the application, are used. The structure of the HMK15 is designed to ensure fast and stable temperature equilibration. No external power is required. In addition to laboratory use it is also suitable for on-site checks due to a design that allows transportation

Suppliers

Company
Product
Description
Supplier Links
Vaisala Humidity Calibrator for HMI41 & HM34 Hygrometers - VAHMK15A101B11B - InspectorTools
Ventura, CA, USA
Vaisala Humidity Calibrator for HMI41 & HM34 Hygrometers
VAHMK15A101B11B
Vaisala Humidity Calibrator for HMI41 & HM34 Hygrometers VAHMK15A101B11B
Humidity Calibrator with 2 standard chambers includes: LiCl (Lithium Chloride): 11% RH for one chamber NaCl (Sodium Chloride): 75% RH for one chamber Water for three chambers Mercury thermometer English instruction manual Carrying bag To ensure the accuracy of humidity measurement instruments it is essential that the functioning of even a very stable instrument is checked against a reference from time to time. Vaisala's humidity calibrator HMK15 makes calibration and spot checking of humidity probes and transmitters easy and reliable. The operating principle of the HMK15 is based on the fact that a saturated salt solution generates a certain relative humidity in the air above it. The reading of the humidity probe or transmitter can then be adjusted accordingly. Usually two or three different salt solutions, which are chosen according to the application, are used. The structure of the HMK15 is designed to ensure fast and stable temperature equilibration. No external power is required. In addition to laboratory use it is also suitable for on-site checks due to a design that allows transportation

Humidity Calibrator with 2 standard chambers includes:

  • LiCl (Lithium Chloride): 11% RH for one chamber
  • NaCl (Sodium Chloride): 75% RH for one chamber
  • Water for three chambers
  • Mercury thermometer
  • English instruction manual
  • Carrying bag

To ensure the accuracy of humidity measurement instruments it is essential that the functioning of even a very stable instrument is checked against a reference from time to time. Vaisala's humidity calibrator HMK15 makes calibration and spot checking of humidity probes and transmitters easy and reliable.
The operating principle of the HMK15 is based on the fact that a saturated salt solution generates a certain relative humidity in the air above it. The reading of the humidity probe or transmitter can then be adjusted accordingly. Usually two or three different salt solutions, which are chosen according to the application, are used.
The structure of the HMK15 is designed to ensure fast and stable temperature equilibration. No external power is required. In addition to laboratory use it is also suitable for on-site checks due to a design that allows transportation

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Calibration Instruments
Product Number VAHMK15A101B11B
Product Name Vaisala Humidity Calibrator for HMI41 & HM34 Hygrometers
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Calibrators - 1236042 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Other Properties Multi Function Calibrators
View Details
Primary Standard Gas Calibration-CalTrak® 800 -  - Sierra Instruments, Inc.
Specs
Calibrator Style Portable; Battery Powered
Environmental Properties Flow
User Interface Digital Front Panel; Computer Interface
View Details