InspectorTools Multi-Type Calibrator Thermometer EX433201

Description
Standard Equipment Includes: Instrument Type K Thermocouple calibration cable Copper calibration cable 9V NiCad rechargeable battery Neckstrap for "hands-free" operation AC adaptor/recharger Hard carrying case Source and measure 8 thermocouple type devices J, K, T, E, C, R, S, and N One model for multiple thermocouple types with precision output displayed as mV or °C/°F Microprocessor assures maximum accuracy to 0.15% of reading over wide ranges High Accuracy Calibration function simulates precision thermocouple outputs for use in calibrating thermometers, transmitters,control lers or recorders.
Description
Standard Equipment Includes: Instrument Type K Thermocouple calibration cable Copper calibration cable 9V NiCad rechargeable battery Neckstrap for "hands-free" operation AC adaptor/recharger Hard carrying case Source and measure 8 thermocouple type devices J, K, T, E, C, R, S, and N One model for multiple thermocouple types with precision output displayed as mV or °C/°F Microprocessor assures maximum accuracy to 0.15% of reading over wide ranges High Accuracy Calibration function simulates precision thermocouple outputs for use in calibrating thermometers, transmitters,control lers or recorders.

Suppliers

Company
Product
Description
Supplier Links
Multi-Type Calibrator Thermometer - EX433201 - InspectorTools
Ventura, CA, USA
Multi-Type Calibrator Thermometer
EX433201
Multi-Type Calibrator Thermometer EX433201
Standard Equipment Includes: Instrument Type K Thermocouple calibration cable Copper calibration cable 9V NiCad rechargeable battery Neckstrap for "hands-free" operation AC adaptor/recharger Hard carrying case Source and measure 8 thermocouple type devices J, K, T, E, C, R, S, and N One model for multiple thermocouple types with precision output displayed as mV or °C/°F Microprocessor assures maximum accuracy to 0.15% of reading over wide ranges High Accuracy Calibration function simulates precision thermocouple outputs for use in calibrating thermometers, transmitters,control lers or recorders.

Standard Equipment Includes:

  • Instrument
  • Type K Thermocouple calibration cable
  • Copper calibration cable
  • 9V NiCad rechargeable battery
  • Neckstrap for "hands-free" operation
  • AC adaptor/recharger
  • Hard carrying case

Source and measure 8 thermocouple type devices J, K, T, E, C, R, S, and N

  • One model for multiple thermocouple types with precision output displayed as mV or °C/°F
  • Microprocessor assures maximum accuracy to 0.15% of reading over wide ranges
  • High Accuracy Calibration function simulates precision thermocouple outputs for use in calibrating thermometers, transmitters,controllers or recorders.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Calibration Instruments
Product Number EX433201
Product Name Multi-Type Calibrator Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
VNA Calibration Standard - 8807C2 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details