InspectorTools 94/114dB Sound Calibrator EX407766

Description
1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation LED indicator lights up when power is on Level position to select 94dB or 114dB For use on Sound Level Meters with 0.5" or 1.0" microphones Durable die-cast, aluminum housing 1kHz sine wave at 94dB/114dB is generated to an accuracy of 5% (frequency) and ±0.8dB Features High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Data Hold and Max Hold functions Backlit display to view in dimly lit area Complete with microphone wind screen and 9V battery Applications: Enforcing community noise ordinances Meeting government safety issues (OSHA) Installing audio systems Product noise certification and reduction
Description
1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation LED indicator lights up when power is on Level position to select 94dB or 114dB For use on Sound Level Meters with 0.5" or 1.0" microphones Durable die-cast, aluminum housing 1kHz sine wave at 94dB/114dB is generated to an accuracy of 5% (frequency) and ±0.8dB Features High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Data Hold and Max Hold functions Backlit display to view in dimly lit area Complete with microphone wind screen and 9V battery Applications: Enforcing community noise ordinances Meeting government safety issues (OSHA) Installing audio systems Product noise certification and reduction

Suppliers

Company
Product
Description
Supplier Links
94/114dB Sound Calibrator - EX407766 - InspectorTools
Ventura, CA, USA
94/114dB Sound Calibrator
EX407766
94/114dB Sound Calibrator EX407766
1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation LED indicator lights up when power is on Level position to select 94dB or 114dB For use on Sound Level Meters with 0.5" or 1.0" microphones Durable die-cast, aluminum housing 1kHz sine wave at 94dB/114dB is generated to an accuracy of 5% (frequency) and ±0.8dB Features High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Data Hold and Max Hold functions Backlit display to view in dimly lit area Complete with microphone wind screen and 9V battery Applications: Enforcing community noise ordinances Meeting government safety issues (OSHA) Installing audio systems Product noise certification and reduction

1kHz Professional Calibrator for 0.5" or 1.0" Microphones


  • Calibrates and verifies Sound Level Meter operation
  • LED indicator lights up when power is on
  • Level position to select 94dB or 114dB
  • For use on Sound Level Meters with 0.5" or 1.0" microphones
  • Durable die-cast, aluminum housing
  • 1kHz sine wave at 94dB/114dB is generated to an accuracy of 5% (frequency) and ±0.8dB

Features

  • High accuracy meets ANSI and IEC 651 Type 2 standards
  • High and Low measuring ranges
  • Data Hold and Max Hold functions
  • Backlit display to view in dimly lit area
  • Complete with microphone wind screen and 9V battery

Applications:

  • Enforcing community noise ordinances
  • Meeting government safety issues (OSHA)
  • Installing audio systems
  • Product noise certification and reduction
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Calibration Instruments
Product Number EX407766
Product Name 94/114dB Sound Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details