OMRON Automation and Safety Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Page: 1 2 3 4
Product Name Notes
Distance-settable photoelectric sensor in metal housing Setting distance up to 500 mm with stable background suppression Rugged zinc die cast body rated IP67, NEMA 6P Black/white error of only 2%...
Distance-settable, long-range sensor in plastic housing Long distance retro-reflective and teachable distance-settable sensors in plastic housing. 10 m sensing distance for retro-reflective Diffuse models are distance settable Light-ON/Dark-ON operation NPN/PNP...
Long distance multi voltage photoelectric sensor in plastic housing The E3G-M series offers the long sensing distance of the E3G family for all voltage (AC and DC) installations. 12 to...
Long-distance compact sensor in oil-resistant metal housing High oil resistance built into a compact housing shape. Oil-resistant sensors in flat or side view Rugged zinc die cast housing Meets IP67...
Long-range sensor for door control and material handling applications Universal AC/DC Photoelectric Sensor Long, 10m range for material handling and door control Clean interior, easy-to-wire terminal strip Plug-in replaceable relay...
Miniature photoelectric sensors in M5 and M6 sized housing The E3T-C family of miniature photoelectric sensors is the ideal solution when mounting space is crucial. Axial and radial M5 sized...
Multi voltage photoelectric sensor in plastic housing with timer function The square E3JM family provides 12 to 240 VDC and 24 to 240 VAC power supply voltage, an enhanced sensing...
Oil-Resistant Photoelectric Sensor in Plastic Housing Sensors designed specifically for automotive assembly lines and applications. Sensors have special oil-resistant coating Long distance sensing Rated IP67, withstands 1200 psi washdown Switch-selectable,...
Photoelectric sensor for structured object detection in plastic housing The special wide beam and limited-reflective optics of the E3S-LS3 ensures reliable detection of structured objects that have holes or varying...
Subminiature sensors with built-in amplifiers Ultra-thin subminiature sensors in plastic housing Small size with precision pinpoint LED where space is crucial High EMC and ambient light immunity Side view model...

<< Prev Next >>