OMRON Automation and Safety Photoelectric, Industrial E3RB-DP23

Description
"Reflective, Diffuse Optical Sensor 27.559"" (700mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet
Description
"Reflective, Diffuse Optical Sensor 27.559"" (700mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - SW1848-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
SW1848-ND
Photoelectric, Industrial SW1848-ND
"Reflective, Diffuse Optical Sensor 27.559"" (700mm) PNP - Dark-ON/Light-ON - Selectable"

"Reflective, Diffuse Optical Sensor 27.559"" (700mm) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet
Photoelectric Sensors - 7754420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
7754420
Photoelectric Sensors 7754420
M18 sensor diffuse 700mm PNP M12

M18 sensor diffuse 700mm PNP M12

Supplier's Site
Sensor, Photoelectric, 700Mm, Pnp; Sensor Output Omron Industrial Automation - 46X9687 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photoelectric, 700Mm, Pnp; Sensor Output Omron Industrial Automation
46X9687
Sensor, Photoelectric, 700Mm, Pnp; Sensor Output Omron Industrial Automation 46X9687
SENSOR, PHOTOELECTRIC, 700MM, PNP; Sensor Output:PNP; Sensing Range Max:700mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3RB Series RoHS Compliant: Yes

SENSOR, PHOTOELECTRIC, 700MM, PNP; Sensor Output:PNP; Sensing Range Max:700mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3RB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photoelectric Sensors
E3RB-DP23
Photoelectric Sensors E3RB-DP23
Photoelectric Sensors BrassM180.7m DiffRadPNPCon

Photoelectric Sensors BrassM180.7m DiffRadPNPCon

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number SW1848-ND 7754420 46X9687 E3RB-DP23
Product Name Photoelectric, Industrial Photoelectric Sensors Sensor, Photoelectric, 700Mm, Pnp; Sensor Output Omron Industrial Automation Photoelectric Sensors
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Diffuse Diffuse
Beam Type Visible
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX4096-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
Photoelectric Mini Slot Sensor PM-U5 - IMS.PE.PM-U25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Through-beam sensor receiver - OF5019 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 157 inch (4000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details