"Retroreflective Optical Sensor 78.740"" (2m) NPN - Dark-ON/Light-ON - Selectable"
Features:
Photoelectric Sensors NPN POLAR RETROREFL
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3S-A Series; Sensor Housing:Rectangular;
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | OR587-ND | 70180077 | E3S-AR61 | 92B1920 |
| Product Name | Photoelectric, Industrial | Sensor; NPN; Polarized Retroreflective Sensing Mode; Photoelectric; 2 m | Photoelectric Sensors | Photoelectric Sensor; Sensor Output Omron Industrial Automation |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | -13 to 131 F (-25 to 55 C) | ||
| Optical Technology Type | Retroreflective | |||
| Beam Type | Visible | |||
| Body Shape | Rectangular | Rectangular |