OMRON Automation and Safety Datasheets for Noncontact Safety Interlock Switches
Noncontact safety interlock switches couple a moveable guard door with the power source of the hazard. For noncontact actuating interlock switches, the guard door is linked to the control circuit contacts via a magnetic or electronic field.
Noncontact Safety Interlock Switches: Learn more
| Product Name | Notes |
|---|---|
| Electrically Coded Interlock Switch and Control Unit Conforms to EN954-1, EN1088, EN 60204-1 BG approved, UL and C-UL listed The EC Series Control Units individually monitor one to four Read... | |
| Guard Lock Safety-Door Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-19; UL508; CSA C22.2 No.14; GB14048.5 Best-selling guard lock safety-door switch available in several compact, multi-contact models Selectable Operation Key... | |
| Guard Lock Safety-Door Switch Safety category 4 Meets Standards EN60947-5-1; GS-RT-19; UL508; CSA C22.2 N0.14; GB14048.5v Holding force of 3,000 N Two safety circuits and two monitor contacts provide an... | |
| Heavy-Duty Metal-Body Safety Interlock Switch Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed, BG approved Rugged enclosure-The all metal housing and stainless steel actuator of the T4016 makes... | |
| Magnetic Ferroresonant Stand-Alone Safety Interlock Switch Conforms to EN1088, EN292, EN60204-1, EN50081, EN50082 UL and C-UL listed Tamper resistant- the combination of magnetic and ferroresonant signals required to close the... | |
| Magnetically Actuated Safety Interlock Switches Conforms to EN1088, EN292, EN60204-1 UL and C-UL listed Large selection- choose from a large selection of contact configurations housed in plastic to satisfy most... | |
| Miniature Tongue-Operated Safety Interlock Switch Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed Miniature size-The smallest tongue-actuated safety interlock switch available. Ideal for smaller machines with space restrictions. | |
| Pull-Reset Safety Limit Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors) Lineup includes three-contact models with 2NC/1NO... | |
| Safety Interlock Switch with Guard Door Locking Conforms to EN1088, EN60947-5-1, EN292, EN60204-1 UL and C-UL listed, BG approved High locking force of 1,200 N (270 lb.) locks guard door... | |
| Safety Interlock Switch with Guard Door Locking Conforms to EN1088, EN60947-5-1, EN292, EN60204-1 UL and C-UL listed, BG approved High locking force of 1,500 N (337 lb.) locks guard door... | |
| Safety-Door Hinge Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors) Compact, plastic-body safety-door hinge switch designed for... | |
| Safety-Door Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; SUVA; UL508; CSA C22.2 No.14; GB14048.5 The special operation key activates a direct opening mechanism to open the contacts and shut... | |
| Safety-Door Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5 Multi-contact, labor-saving, environment-friendly , next-generation safety-door switch Lineup includes three-contact models with 2NC/1NO and 3NC contact... | |
| Slim Safety-Door Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5 Rated IP67 for water washdown Reversible design allowing either front or rear mounting Built-in switches... | |
| Small Tongue-Operated Safety Interlock Switch Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed Small size-these switches are ideal for guarding applications with space restrictions. Fits on 1 inch... | |
| Stainless Steel Magnetically Actuated Safety Interlock Switches and Actuators Conforms to EN1088, EN292, EN60204-1 UL and C-UL listed (pending on MA-34, 35, 36) Stainless steel- cases both switch and actuator... | |
| Super Small Class 6-Contact Guard Lock Safety-Door Switch Wiring time is reduced with two types of wiring methods capable of one-touch attachment and removal A wide variety of built-in switches... | |
| Tamper-Resistant Ferroresonant Safety Interlock Switch Conforms to EN292, EN60204, EN954-1, EN1088, EN60947-5-3 Tamper resistant-the combination of magnetic and ferroresonant signals required to close the safety contacts makes the MF Series... | |
| Universal Tongue-Operated Safety Interlock Switch Conforms to EN1088 Strong and versatile-the compact size of the strong, glass-filled polyester housing allows this popular switch to be used in most applications NEMA... | |
| Conforms to EN292, EN60204-1, EN954-1, EN1088, EN60947-5-3, EN947-5-3, EN50081, EN50082, EN61000-6-2, ISO 13849-1 UL and C-UL listed, TUV certified Combine door switch monitoring and E-stop monitoring by using the CM-S41... | |
| Universal Tongue-Operated Safety Interlock Switch Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed BG approved Strong and versatile-the compact size of the strong, glass-filled thermoplastic housing allows this... | |
| Universal Tongue-Operated Safety Interlock Switch Conforms to EN1088, EN292, EN60947-5-1, EN60204-1 UL and C-UL listed Strong and versatile-the compact size of the strong, glass- fi lled polyester housing and metal... | |
| Supports ISO 13849-1 (Safety Category 4/PLe) Can be used on higher risk level applications by connecting to Safety Controllers Up to 30 units can be connected to a single G9SX... |