"Through-Beam Optical Sensor 787.4"" (20m) PNP - Dark-ON/Light-ON - Selectable"
Omron E3FB-TP21 Photoelectric Sensor
SENSOR, PHOTOELECTRIC, 20M, PNP; Sensor Output:PNP; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FB Series RoHS Compliant: Yes
Photoelectric Sensors Brass M18TB 20m 20m Ax PNPConn
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | SW1819-ND | 7754218 | 46X9664 | E3FB-TP21 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Sensor, Photoelectric, 20M, Pnp; Sensor Output Omron Industrial Automation | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Optical Technology Type | Through Beam | Through Beam | ||
| Beam Type | Visible | |||
| Body Shape | Cylindrical; Other; Barrel |