OMRON Automation and Safety Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| The K3GN is able to cover a wide variety of applications with its 3 main functions: process meter, RPM processor/tachometer and digital data display for PC/PLC. Configuration is easy and... | |
| The K3MA-F is a frequency/rate meter with a supply voltage of either 100 to 240VAC or 24VAC/VDC. Both are equipped with the same quality display and have the same short... | |
| The K3MA-J is a process meter with a supply voltage of either 100 to 240VAC or 24VAC/VDC. Both are equipped with the same quality display and have the same short... | |
| The K3MA-L is a temperature meter with a supply voltage of either 100 to 240VAC or 24VAC/VDC. Both are equipped with the same quality display and have the same short... | |
| These indicators with analogue input feature a clear and easy-to-use colour-change display. All models are equipped with an IP66 housing. K3HB series is high speed, with a sample rate of... | |
| These indicators with digital input feature a clear and easy-to-use colour-change display. All models are equipped with an IP66 housing. K3HB-C is high speed, with a sample rate up to... | |
| These indicators with digital input feature a clear and easy-to-use colour-change display. All models are equipped with an IP66 housing. K3HB-R is high speed, with a sample rate up to... | |
| These indicators with digital input feature a clear and easy-to-use colour-change display. All models are equipped with an IP66 housing. Position meter indication for easy monitoring Optional DeviceNet, RS-232C, RS-485... |