"Retroreflective Optical Sensor 0"" ~ 19.685"" (0mm ~ 500mm) NPN - Dark-ON/Light-ON - Selectable"
SENSOR, PHOTOELECTRIC, 500MM, NPN; Sensor Output:NPN; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FB Series RoHS Compliant: Yes
Photoelectric Sensors Brass M18 Retro0.5mAxNPNpW
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | SW1812-ND | 46X9657 | E3FB-RN12 2M |
| Product Name | Photoelectric, Industrial | Sensor, Photoelectric, 500Mm, Npn; Sensor Output Omron Industrial Automation | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | ||
| Optical Technology Type | Retroreflective | ||
| Beam Type | Visible |