"Reflective, Diffuse Optical Sensor 7.874"" (200mm) PNP - Dark-ON/Light-ON - Selectable"
Omron E3S-AD81 Photoelectric Sensor
Photoelectric Sensors 20 cm Dif PNP Vert
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | Z11186-ND | 8181683 | E3S-AD81 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | ||
| Optical Technology Type | Diffuse | Diffuse | |
| Beam Type | Visible |