OMRON Automation and Safety Datasheets for Photoelectric Sensors
Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more
| Product Name | Notes |
|---|---|
| Compact Background/Foregroun d Settable Sensor Photoelectric sensor family is designed to ignore backgrounds or foregrounds for more accurate sensing situations. Detect glossy/uneven surfaces with foreground suppression Ignore objects beyond the... | |
| Fork shaped photoelectric sensor Fork-shaped optical through-beam sensors combine simple installation with reliable passage detection of objects, machine parts or transportation elements such as trolley conveyors. Fork shape for simple... | |
| General purpose DC photoelectric sensor in compact plastic housing Space-saving miniature sensors combined with a high-powered LED for excellent performance-size ratio and the best value-performance ratio for standard applications. Easy... | |
| LED Miniature DC Narrow Beam Photoelectric Sensor Narrow-beam, general purpose sensor detects small objects through gaps or holes. Detect objects as small as 0.1 mm in diameter Adjustable distance setting... | |
| Oil-resistant photoelectric sensor in compact stainless steel housing This oil-resistant, compact photoelectric sensor in a robust stainless steel housing features reliable object detection in dirty and mechanically demanding environments such... | |
| Photoelectric sensor in compact stainless steel housing This high-temperature, high-pressure photoelectric sensor is designed with a food grade 316L stainless steel housing. High grade stainless steel housing (SUS316L) IP67 and... | |
| Plug-in Miniature Long Distance 1m Photomicrosensor Long Distance Miniature Sensors with Built-In Amplifier. 1 m sensing distance with 5mm diameter minimum object size Quick disconnect type connector for easy maintenance... | |
| Plug-in Narrow 3.6mm Slot Photomicrosensor Narrow Slot Sensors with Plug-In Connection. 3.6 slot width 5 to 24 VDC supply voltage NPN output 80 mA Pulse modulated infrared LED, 940 nm... | |
| Plug-in Standard Slot Photomicrosensor Connector-Ready Photomicrosensors with narrow slot. Standard, L-shaped and T-shaped models 3.6 mm wide slot (T-shape: 5 mm wide) 5 to 24 VDC supply voltage NPN open... | |
| Plug-in, 13mm Wide Slot Photomicrosensor Wide Slot width of 13 mm and Superior Resistance to Light Interference and Noise. Noise Resistance Equivalent to Photomicrosensors with Built-in Amplifiers Resistance to Common... | |
| Pre-wired L-shaped and T-shaped photomicrosensors Pre-Wired Photomicrosensors with Open Collector Output. Standard, L-shaped and T-shaped models 5 to 24 VDC supply voltage 3.6 mm slot width (5 mm slot for... | |
| Pushbutton type photomicrosensor Conforms to the standards for semicontuctor FOUP cassettes to enable accurate detection of FOUP cassettes without being affected by the material, color, or reflectance of the bottoms... | |
| Subminiature photomicrosensor with remote amplifier Miniature Sensing Heads with In-Line Cable Amplifier for Flexible Mounting. 30 cm sensing distance with 2 mm diameter minimum object size Detects objects as small... | |
| arrow Slot Sensors with Plug-In Connection. 3.6 slot width 5 to 24 VDC supply voltage NPN output 80 mA Pulse modulated infrared LED, 940 nm IP50 enclosure rating | |
| Pre-Wired Photomicrosensors with Open Collector Output. Standard, L-shaped and T-shaped models 5 to 24 VDC supply voltage 3.6 mm slot width (5 mm slot for T-shaped) Detects objects as small... | |
| The E3Z-B provides easy adjustment for the detection of a large variety of standard transparent objects. Detects a wide range of bottles from single bottles to sets of stocked bottles... | |
| The E3ZM-B family provides models for general transparent material detection as well as specialized models providing the highest stability for detection of PET bottles. Reliably detects PET and thin wall... |
| << Prev | Next >> |