OMRON Automation and Safety Datasheets for Electromechanical Timers
Electromechanical timers are used to start or stop a machine or other device at preset or delayed intervals. They consist of both electrical and mechanical components, and often feature an electric motor that drives one or more gears. They typically accept electric or electronic inputs to operate a mechanical output such as rotating wheels or knobs.
Electromechanical Timers: Learn more
| Product Name | Notes |
|---|---|
| Conforms to EN60204-1, EN954-1, EN418, EN1088, and EN292 UL and C-UL listed, CSA and BG approved Power requirements-the SR223SMT will accept 24 VAC/DC or 115 VAC Delayed outputs-the SR223SMT has... | |
| We deliver a 3-phase input power supply series that is affordable and compact with reliable 24 VDC output. Use for delay timing, repeatable cycles or duration (interval) timing Select 4-... |