"Through-Beam Optical Sensor 1.181"" (30mm) NPN - Dark-ON/Light-ON - Selectable"
PHOTOELETRIC SENSOR E3SGS3E4
Photoelectric Sensors PHOTOELECTRIC SENSOR
PHOTOELECTRIC SWITCH, CABLE 2M, 12/24 VDC, 40 MA MAX, 30 MM SENSING DISTANCE, GROOVED TYPE SENSING METHOD. FREE 2 YEAR RADWELL WARRANTY
OMRON Sensors & Switches E3S-GS3E4
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:30mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:80mA; Product Range:E3S-GS Series; Sensing Mode:Through-Beam; Sensor Housing:Rectangular RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | Z3265-ND | E3S-GS3E4 | E3S-GS3E4 | 489282 | 70178197 | 85F305 |
| Product Name | Photoelectric, Industrial | PHOTOELETRIC SENSOR E3SGS3E4 | Photoelectric Sensors | Photoelectric | Sensor, Photo Electric | Photoelectric Sensor; Sensor Output Omron Industrial Automation |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||||
| Optical Technology Type | Through Beam | |||||
| Beam Type | Infrared | |||||
| Body Shape | Rectangular |