"Reflective, Background Suppression Optical Sensor 4.0"" (100mm) PNP - Dark-ON/Light-ON - Selectable"
M18 sensor BGS 100mm PNP M12
Photoelectric Sensors BrassM18BGS 0.1mA 0.1mAxPNPConn
SENSOR, PHOTOELECTRIC, 100MM, PNP; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FB Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | SW1810-ND | 7754300 | E3FB-LP21 | 46X9655 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric Sensors | Sensor, Photoelectric, 100Mm, Pnp; Sensor Output Omron Industrial Automation |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Beam Type | Visible | |||
| Body Shape | Cylindrical; Other; Barrel | |||
| Operation Distance | 3.94 inch (100 mm) | 3.94 inch (100 mm) |