Omron E3S-CT66 Photoelectric Sensor
"Through-Beam Optical Sensor 1181.102"" (30m) NPN/PNP - Dark-ON/Light-ON - Selectable"
Photoelectric Sensors T BEAM 30MM CONN
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 8224614 | Z11191-ND | E3S-CT66 |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensors |
| Body Shape | Other; Retroreflective | ||
| Operation Distance | 0.0 to 1181 inch (0.0 to 30000 mm) | ||
| Optical Technology Type | Through Beam | Through Beam |