"Reflective, Diffuse Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON - Selectable"
Photoelectric sensor, M18 threaded barre
SENSOR, PHOTOELECTRIC, 100MM, PNP; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FB Series RoHS Compliant: Yes
Photoelectric Sensors BrassM180.1m DiffAxPNPConn
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | SW1801-ND | 2661507 | 46X9648 | E3FB-DP21 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Sensor, Photoelectric, 100Mm, Pnp; Sensor Output Omron Industrial Automation | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Optical Technology Type | Diffuse | Diffuse | ||
| Beam Type | Visible | |||
| Body Shape | Cylindrical; Other; Cylindrical |