"Reflective, Diffuse Optical Sensor 11.811"" (300mm) PNP - Dark-ON/Light-ON - Selectable"
Omron E3FB-DP12 2M Photoelectric Sensor
SENSOR, PHOTOELECTRIC, 300MM, PNP; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FB Series RoHS Compliant: Yes
Photoelectric Sensors Brass M18 .3m DiffAxPNPpW
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | SW1799-ND | 7754268 | 46X9646 | E3FB-DP12 2M |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Sensor, Photoelectric, 300Mm, Pnp; Sensor Output Omron Industrial Automation | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Optical Technology Type | Diffuse | Diffuse | ||
| Beam Type | Visible | |||
| Body Shape | Cylindrical; Other; Barrel |