"Reflective, Diffuse Optical Sensor 27.559"" (700mm) NPN - Dark-ON/Light-ON - Selectable"
Photoelectric Sensors BrassM180.7m DiffRadNPNCon
SENSOR, 700MM, DIFFUSE-REFLECTIVE, NPN, M12; Sensing Range Max:700mm; Sensing Method:Diffuse Reflective; Sensor Output:NPN; Product Range:-; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | Z3743-ND | E3RB-DN23 | 86W6674 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Sensor, 700Mm, Diffuse-Reflective, Npn, M12; Sensing Range Max Omron Industrial Automation |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |