"Reflective, Background Suppression Optical Sensor 4.0"" (100mm) NPN - Dark-ON/Light-ON - Selectable"
Photoelectric Sensors BrassM18BGS 0.1mA 0.1mAxNPNConn
SENSOR, PHOTOELECTRIC, 100MM, NPN; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FB Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | SW1806-ND | E3FB-LN21 | 46X9651 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Sensor, Photoelectric, 100Mm, Npn; Sensor Output Omron Industrial Automation |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |