OMRON Automation and Safety Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| All models have the same height of only 84.5 mm. power ranges from 15 W up-to 1,500 W. The output voltages are 5, 12, 15 or 24VDC. This series provides... | |
| The main improvements provided by the S8JX-P models are Harmonic current suppression/PFC (Power Factor Correction) and EMI EN55011 Class B compliant. In addition, further functionalities have been implemented (applies only... | |
| The S8JX-G is the cost effective power supply delivering Omron quality and reliability. The range of this Power Supply covers up to 600 W, the output voltages are 5, 12,... | |
| The S8VK-C Lite family is an ideal choice for cost-sensitive applications that require a dependable high-quality power supply. The family is available with power ratings from 60 W to 480... | |
| The S8VK-G offers a wide product range (from 15W up to 480W), in a very compact size. It is 13% smaller than comparable power supplies and the smallest on the... | |
| The S8VS is Omron’s standard industrial DIN-rail mounted power supply. It is built to last for ever. The compact S8VS is built in a strong metal case (except the 60W)... | |
| When the S8VK-R is used with switching power supplies, it provides a backup system for critical applications that require absolute reliability and zero downtime. Redundancy operating LED for status confirmation... |
| Next >> |