PHOTOELECTRIC SENSOR; Sensing Range Max:100mm; Sensing Method:Diffuse Reflective; Sensor Output:PNP; Product Range:E3S Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 50B6305 |
| Product Name | Photoelectric Sensor; Sensing Range Max Omron Industrial Automation |
| Operation Distance | 3.94 inch (100 mm) |