"Reflective, Diffuse Optical Sensor 4.0"" (100mm) PNP - Dark-ON/Light-ON - Selectable"
SENSOR, PHOTOELECTRIC, 100MM, PNP; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3RB Series RoHS Compliant: Yes
COMPACT PHOTOELECTRIC SENSOR, VISIBLE LED LIGHT, CYLINDRICAL, RADIAL TYPE, METAL HOUSING, DIFFUSE-REFLECTIVE, PNP OUTPUT, M12 4-PIN CONNECTOR, , EMITTER AND RECEIVER SET, CONNECTOR TYPE,. FREE 2 YEAR RADWELL WARRANTY
Photoelectric Sensors BrassM180.1m DiffRadPNPCon
| DigiKey | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | SW1846-ND | 46X9685 | 42025060 | E3RB-DP21 |
| Product Name | Photoelectric, Industrial | Sensor, Photoelectric, 100Mm, Pnp; Sensor Output Omron Industrial Automation | Photoelectric | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Optical Technology Type | Diffuse | |||
| Beam Type | Visible |