"Reflective, Diffuse Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON - Selectable"
Photoelectric Sensors Brass M18 .1m DiffAxPNPpW
SENSOR, PHOTOELECTRIC, 100MM, PNP; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FB Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | SW1798-ND | E3FB-DP11 2M | 46X9645 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Sensor, Photoelectric, 100Mm, Pnp; Sensor Output Omron Industrial Automation |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | ||
| Optical Technology Type | Diffuse | ||
| Beam Type | Visible |