OMRON Automation and Safety Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Page: 1 2 3 4
Product Name Notes
5mm slot pre-wired photomicrosensors with two outputs This pre-wired, ultra-small size sensor offers a sensing solution for space constrained locations. Reliable sensing slot depth of 6.5 mm Both Light-ON and...
Analog light grid in robust aluminum housing The F3EM2 non-safety light grids provide reliable area monitoring in a robust housing. The analog output provides simple area measurement such as height...
Discrete output light grid in robust aluminum housing The F3ET2 non-safety light grids provide reliable area monitoring in robust housing. The optical synchronization between emitter and receiver allows for fast...
Plug-in / Pre-wired 5-10mm slot photomicrosensor Connector-Ready Slotted Sensors Standard, L-shaped, T-shaped, close-mount vertical and horizontal types 5 to 24 VDC supply voltage Light-ON only or Light-ON/Dark-ON selectable output types...
Pre-wired, thin profile photomicrosensor with 5 mm slot and open collector output Fork Shaped Photomicrosensors with Open Collector Output Standard, L-shaped, and T-shaped models 5 to 24 VDC supply voltage...
Slot type photomicrosensor with built-in connector Slot Type Photomicrosensor Built-in connector minimizes the shape and dimensional requirements Selectable Light-on or Dark-on Seven different mounting shapes Reverse Polarity Protection Operation Indicator...

<< Prev