OMRON Automation and Safety Photoelectric, Industrial E3T-FD11

Description
"Reflective, Diffuse Optical Sensor 0.197"" ~ 1.181"" (5mm ~ 30mm) ADJ NPN - Open Collector/Light-ON"
Request a Quote Datasheet
Description
"Reflective, Diffuse Optical Sensor 0.197"" ~ 1.181"" (5mm ~ 30mm) ADJ NPN - Open Collector/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - OR595-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
OR595-ND
Photoelectric, Industrial OR595-ND
"Reflective, Diffuse Optical Sensor 0.197"" ~ 1.181"" (5mm ~ 30mm) ADJ NPN - Open Collector/Light-ON"

"Reflective, Diffuse Optical Sensor 0.197"" ~ 1.181"" (5mm ~ 30mm) ADJ NPN - Open Collector/Light-ON"

Buy Now Datasheet
Sheung Wan, Hong Kong
Photoelectric Sensors
E3T-FD11
Photoelectric Sensors E3T-FD11
Photoelectric Sensors 5-30mm MINI NPN FLAT DIFF

Photoelectric Sensors 5-30mm MINI NPN FLAT DIFF

Buy Now Datasheet
Proximity Switch - 489361 - Radwell International
Willingboro, NJ, United States
Proximity Switch
489361
Proximity Switch 489361
PHOTOELECTRIC SENSOR, 5-30MM RANGE, MINI FLAT, DIFFUSE REFLECTIVE, RED LED, LIGHT-ON, NPN OUTPUT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, 5-30MM RANGE, MINI FLAT, DIFFUSE REFLECTIVE, RED LED, LIGHT-ON, NPN OUTPUT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
OMRON Sensors & Switches E3T-FD11

OMRON Sensors & Switches E3T-FD11

Supplier's Site
Photoelectric Sensor; Sensor Output Omron Industrial Automation - 88K1921 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Omron Industrial Automation
88K1921
Photoelectric Sensor; Sensor Output Omron Industrial Automation 88K1921
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:30mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:E3T Series; Contact Current Max:50mA; External Depth:3.7mm; External Width:12mmRoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:30mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:E3T Series; Contact Current Max:50mA; External Depth:3.7mm; External Width:12mmRoHS Compliant: Yes

Supplier's Site Datasheet
Sensor; NPN; Diffuse Mode Sensing Mode;Photoelectric; 5 to 30 mm; Red LED; LED - 70178139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; NPN; Diffuse Mode Sensing Mode;Photoelectric; 5 to 30 mm; Red LED; LED
70178139
Sensor; NPN; Diffuse Mode Sensing Mode;Photoelectric; 5 to 30 mm; Red LED; LED 70178139
Features: Side View and Thin Flat Models Fit Space-Confined Areas Visible Red Beam Simplifies Alignment for Installation and Servicing Rated IP67 for Water Washdown Light-ON and Dark-ON Operation Models Pre-Wired with 2 m Cable Compact Size: Side View: 18.5 H × 7 W × 9.5 D mm; Flat: 19 H × 12 W × 3.5 D mm Specifications: Voltage Range: 10.8-26.4 VDC Load Rating: NPN or PNP Open Collector, 50 mA Max. Directional Angle: 2° to 20° (Through-Beam Emitter, Retro-Reflective); 2° to 20° (Through-Beam Receiver) Operating Ambient: –25° to +55°C, 35% to 85% RH

Features:

  • Side View and Thin Flat Models Fit Space-Confined Areas
  • Visible Red Beam Simplifies Alignment for Installation and Servicing
  • Rated IP67 for Water Washdown
  • Light-ON and Dark-ON Operation Models
  • Pre-Wired with 2 m Cable
  • Compact Size: Side View: 18.5 H × 7 W × 9.5 D mm; Flat: 19 H × 12 W × 3.5 D mm
    Specifications:
  • Voltage Range: 10.8-26.4 VDC
  • Load Rating: NPN or PNP Open Collector, 50 mA Max.
  • Directional Angle: 2° to 20° (Through-Beam Emitter, Retro-Reflective); 2° to 20° (Through-Beam Receiver)
  • Operating Ambient: –25° to +55°C, 35% to 85% RH
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number OR595-ND E3T-FD11 489361 88K1921 70178139
Product Name Photoelectric, Industrial Photoelectric Sensors Proximity Switch Photoelectric Sensor; Sensor Output Omron Industrial Automation Sensor; NPN; Diffuse Mode Sensing Mode;Photoelectric; 5 to 30 mm; Red LED; LED
Operating Temperature -13 to 131 F (-25 to 55 C) -13 to 131 F (-25 to 55 C)
Optical Technology Type Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data