Subminiature sensors with built-in amplifiers
Ultra-thin subminiature sensors in plastic housing
Small size with precision pinpoint LED where space is crucial
High EMC and ambient light immunity
Side view model dims: 18.5 H x 7 W x 9.5 D mm
Flat model dimensions: 19 H x 12 W x 3.5 D mm
High visibility output indicators
One-chip photo IC ensures high reliability
Rated IP67, withstands 1200 psi water washdown
Subminiature sensors with built-in amplifiers
Ultra-thin subminiature sensors in plastic housing
- Small size with precision pinpoint LED where space is crucial
- High EMC and ambient light immunity
- Side view model dims: 18.5 H x 7 W x 9.5 D mm
- Flat model dimensions: 19 H x 12 W x 3.5 D mm
- High visibility output indicators
- One-chip photo IC ensures high reliability
- Rated IP67, withstands 1200 psi water washdown