"Through-Beam Optical Sensor 590.551"" (15m) PNP - Dark-ON/Light-ON - Selectable"
Photoelectric sensor, M18 radial, metal
SENSOR, PHOTOELECTRIC, 15M, PNP; Sensor Output:PNP; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3RB Series RoHS Compliant: Yes
Photoelectric Sensors Brass M18TB 15m Rad PNPCon
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | SW1852-ND | 2157766 | 46X9691 | E3RB-TP21 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Sensor, Photoelectric, 15M, Pnp; Sensor Output Omron Industrial Automation | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Optical Technology Type | Through Beam | Through Beam | ||
| Beam Type | Visible | |||
| Body Shape | Cylindrical; Other; Cylindrical |