Omron E3RA-TP21 Photoelectric Sensor
Through-Beam Optical Sensor 15m PNP - Dark-ON/Light-ON - Selectable
Photoelectric Sensors ThruBeam M12 Conn PNP Radial 15m
SENSOR, PHOTOELECTRIC, 15M, PNP; Sensor Output:PNP; Sensing Range Max:15m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3RA Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 7686027 | SW1838-ND | E3RA-TP21 | 46X8065 |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensors | Sensor, Photoelectric, 15M, Pnp; Sensor Output Omron Industrial Automation |
| Body Shape | Cylindrical; Other; Barrel | |||
| Operation Distance | 591 inch (15000 mm) | 591 inch (15000 mm) | 591 inch (15000 mm) | |
| Optical Technology Type | Through Beam | Through Beam | ||
| Power Requirements | DC Powered | DC Powered |