"Reflective Optical Sensor 0.328"" ~ 1.969"" (10mm ~ 50mm) ADJ NPN - Dark-ON/Light-ON - Selectable"
M18 sensor LDR 10-50mm NPN M12
Photoelectric Sensors BrassM18 FF 50mm 50mmAxNPNConn
SENSOR, PHOTOELECTRIC, 50MM, NPN; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FB Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | SW1821-ND | 7754329 | E3FB-VN21 | 46X9666 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric Sensors | Sensor, Photoelectric, 50Mm, Npn; Sensor Output Omron Industrial Automation |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Beam Type | Visible | |||
| Body Shape | Cylindrical; Other; Barrel | |||
| Operation Distance | 0.3937 to 1.97 inch (10 to 50 mm) | 1.97 inch (50 mm) |