"Reflective, Diffuse Optical Sensor 11.811"" (300mm) NPN - Dark-ON/Light-ON - Selectable"
SENSOR, PHOTOELECTRIC, 300MM, NPN; Sensor Output:NPN; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3RA Series RoHS Compliant: Yes
Photoelectric Sensors Diffuse M12 Conn NPN Radial 300mm
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | SW1827-ND | 46X9671 | E3RA-DN22 |
| Product Name | Photoelectric, Industrial | Sensor, Photoelectric, 300Mm, Npn; Sensor Output Omron Industrial Automation | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | ||
| Optical Technology Type | Diffuse | ||
| Beam Type | Visible |