SENSOR, PHOTO, DIFFUSE-REFLECTIVE, 50MM, NPN; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:80mA; Product Range:E3T Series RoHS Compliant: Yes
Photoelectric Sensors 35mm CYL L/ON NPN Diffuse
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 94T7191 | E3T-CD11 |
| Product Name | Sensor, Photo, Diffuse-Reflective, 50Mm, Npn; Sensor Output Omron Industrial Automation | Photoelectric Sensors |
| Operation Distance | 1.97 inch (50 mm) |