Mile-X Equipment, Inc. OTC 1812 6,000 Lb Load-Rotor Positioning Sling OTC1812

Description
OTC 1812 Load-Rotor Positioning Sling Features: Improved design over conventional spreader bars Carriage on main support beam moved by turning lead screw manually or with air-powered tools. This permits fine adjustment of the tilt angle of component being lifted Spreader bar adjustment secured with locking bolts OTC Lifetime Marathon Warranty Made In The USA Specifications: Capacity: 6,000 lbs. Distance Between Hooks: 30" to 46" Chain Grade: 80 Weight: 69 lbs. No. 1812 – 6,000 lb. capacity Load-Rotor positioning sling. Distance between hooks is 30" to 46". Chain grade is 80. Wt., 69 lbs.
Description
OTC 1812 Load-Rotor Positioning Sling Features: Improved design over conventional spreader bars Carriage on main support beam moved by turning lead screw manually or with air-powered tools. This permits fine adjustment of the tilt angle of component being lifted Spreader bar adjustment secured with locking bolts OTC Lifetime Marathon Warranty Made In The USA Specifications: Capacity: 6,000 lbs. Distance Between Hooks: 30" to 46" Chain Grade: 80 Weight: 69 lbs. No. 1812 – 6,000 lb. capacity Load-Rotor positioning sling. Distance between hooks is 30" to 46". Chain grade is 80. Wt., 69 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 1812 6,000 Lb Load-Rotor Positioning Sling - OTC1812 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1812 6,000 Lb Load-Rotor Positioning Sling
OTC1812
OTC 1812 6,000 Lb Load-Rotor Positioning Sling OTC1812
OTC 1812 Load-Rotor Positioning Sling Features: Improved design over conventional spreader bars Carriage on main support beam moved by turning lead screw manually or with air-powered tools. This permits fine adjustment of the tilt angle of component being lifted Spreader bar adjustment secured with locking bolts OTC Lifetime Marathon Warranty Made In The USA Specifications: Capacity: 6,000 lbs. Distance Between Hooks: 30" to 46" Chain Grade: 80 Weight: 69 lbs. No. 1812 – 6,000 lb. capacity Load-Rotor positioning sling. Distance between hooks is 30" to 46". Chain grade is 80. Wt., 69 lbs.

OTC 1812 Load-Rotor Positioning Sling

Features:

  • Improved design over conventional spreader bars
  • Carriage on main support beam moved by turning lead screw manually or with air-powered tools. This permits fine adjustment of the tilt angle of component being lifted
  • Spreader bar adjustment secured with locking bolts
  • OTC Lifetime Marathon Warranty
  • Made In The USA

Specifications:

  • Capacity: 6,000 lbs.
  • Distance Between Hooks: 30" to 46"
  • Chain Grade: 80
  • Weight: 69 lbs.

No. 1812 – 6,000 lb. capacity Load-Rotor positioning sling. Distance between hooks is 30" to 46". Chain grade is 80. Wt., 69 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Industrial Cranes
Product Number OTC1812
Product Name OTC 1812 6,000 Lb Load-Rotor Positioning Sling
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.5 - 6015PGRS20 - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Motivation Industrial Equipment Limited
Specs
Features Tilting Boom or Jib; Wheels
Certification CSA
Type Jib Crane - Floor Mount
View Details