Mile-X Equipment, Inc. OTC 1820 4,400 Lb Heavy-Duty Floor Crane OTC1820

Description
OTC 1820 4,400 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: To conserve valuable floor space, crane folds into a compact package for storage For “close-in” work, leg spread adjusts to clear vehicles wheels, telescoping boom extension gives additional reach Roller bearing mounted wheels and steering dolly provide ease of mobility A two-speed hydraulic hand pump provides fast boom travel Descent of boom is under precise control of operator Specifications: Capacity Boom Retracted: 4,400 Lb Capacity Boom Extended: 3,300 Lb Maximum Boom Height, Boom Retracted: 111" Maximum Boom Height, Boom Extended: 122" Overall Height, Boom Horizontal: 82" Overall Length: 89" Minimum Throat Width: 25" Inside Leg Length: 57½" Effective Boom Reach (Retracted): 35½" Effective Boom Reach (Extended): 50½" Inside Leg Width (3 Positions): 26", 40", 52½" Leg Height: 9½" Dolly Wheel Diameter: 5" Wheel Diameter: 8" Height, Folded: 86" Floor Space Folded: 31" x 42" No. 1820 – 4,400 lb. capacity crane. Has hydraulic hand pump and 18-3/8" lifting chain. Wt., 618 lbs.
Description
OTC 1820 4,400 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: To conserve valuable floor space, crane folds into a compact package for storage For “close-in” work, leg spread adjusts to clear vehicles wheels, telescoping boom extension gives additional reach Roller bearing mounted wheels and steering dolly provide ease of mobility A two-speed hydraulic hand pump provides fast boom travel Descent of boom is under precise control of operator Specifications: Capacity Boom Retracted: 4,400 Lb Capacity Boom Extended: 3,300 Lb Maximum Boom Height, Boom Retracted: 111" Maximum Boom Height, Boom Extended: 122" Overall Height, Boom Horizontal: 82" Overall Length: 89" Minimum Throat Width: 25" Inside Leg Length: 57½" Effective Boom Reach (Retracted): 35½" Effective Boom Reach (Extended): 50½" Inside Leg Width (3 Positions): 26", 40", 52½" Leg Height: 9½" Dolly Wheel Diameter: 5" Wheel Diameter: 8" Height, Folded: 86" Floor Space Folded: 31" x 42" No. 1820 – 4,400 lb. capacity crane. Has hydraulic hand pump and 18-3/8" lifting chain. Wt., 618 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 1820 4,400 Lb Heavy-Duty Floor Crane - OTC1820 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1820 4,400 Lb Heavy-Duty Floor Crane
OTC1820
OTC 1820 4,400 Lb Heavy-Duty Floor Crane OTC1820
OTC 1820 4,400 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: To conserve valuable floor space, crane folds into a compact package for storage For “close-in” work, leg spread adjusts to clear vehicles wheels, telescoping boom extension gives additional reach Roller bearing mounted wheels and steering dolly provide ease of mobility A two-speed hydraulic hand pump provides fast boom travel Descent of boom is under precise control of operator Specifications: Capacity Boom Retracted: 4,400 Lb Capacity Boom Extended: 3,300 Lb Maximum Boom Height, Boom Retracted: 111" Maximum Boom Height, Boom Extended: 122" Overall Height, Boom Horizontal: 82" Overall Length: 89" Minimum Throat Width: 25" Inside Leg Length: 57½" Effective Boom Reach (Retracted): 35½" Effective Boom Reach (Extended): 50½" Inside Leg Width (3 Positions): 26", 40", 52½" Leg Height: 9½" Dolly Wheel Diameter: 5" Wheel Diameter: 8" Height, Folded: 86" Floor Space Folded: 31" x 42" No. 1820 – 4,400 lb. capacity crane. Has hydraulic hand pump and 18-3/8" lifting chain. Wt., 618 lbs.

OTC 1820 4,400 lb. Floor Crane

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • To conserve valuable floor space, crane folds into a compact package for storage
  • For “close-in” work, leg spread adjusts to clear vehicles wheels, telescoping boom extension gives additional reach
  • Roller bearing mounted wheels and steering dolly provide ease of mobility
  • A two-speed hydraulic hand pump provides fast boom travel
  • Descent of boom is under precise control of operator

Specifications:

  • Capacity Boom Retracted: 4,400 Lb
  • Capacity Boom Extended: 3,300 Lb
  • Maximum Boom Height, Boom Retracted: 111"
  • Maximum Boom Height, Boom Extended: 122"
  • Overall Height, Boom Horizontal: 82"
  • Overall Length: 89"
  • Minimum Throat Width: 25"
  • Inside Leg Length: 57½"
  • Effective Boom Reach (Retracted): 35½"
  • Effective Boom Reach (Extended): 50½"
  • Inside Leg Width (3 Positions): 26", 40", 52½"
  • Leg Height: 9½"
  • Dolly Wheel Diameter: 5"
  • Wheel Diameter: 8"
  • Height, Folded: 86"
  • Floor Space Folded: 31" x 42"

No. 1820 – 4,400 lb. capacity crane. Has hydraulic hand pump and 18-3/8" lifting chain. Wt., 618 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Industrial Cranes
Product Number OTC1820
Product Name OTC 1820 4,400 Lb Heavy-Duty Floor Crane
Unlock Full Specs
to access all available technical data

Similar Products

Cranes - Lift Assists - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S8400A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Mast Type Jib Crane - 1/4 Ton MT400MD-8-8-15 - Harrington Hoists, Inc.
Specs
Features Automated Operation; Rotating; Motorized Motion
Type Jib Crane - Floor Mount
Capacity 0.2500 tons (0.2268 metric tons)
View Details