Mile-X Equipment, Inc. OTC 9781 10' Hydraulic Hose OTC9781

Description
OTC 9781 10' Hydraulic Hose Lightweight, rugged hose. Hose Length: 10ft. Inside Hose Diameter: 3/8" High Flow. Hose Type: Nylon Core Synthetic Fiber Reinforced. 3/8" NPTF ends. Operating Pressure: 10,000 PSI. Hoses comply with MHI Std. IJ100.
Description
OTC 9781 10' Hydraulic Hose Lightweight, rugged hose. Hose Length: 10ft. Inside Hose Diameter: 3/8" High Flow. Hose Type: Nylon Core Synthetic Fiber Reinforced. 3/8" NPTF ends. Operating Pressure: 10,000 PSI. Hoses comply with MHI Std. IJ100.

Suppliers

Company
Product
Description
Supplier Links
OTC 9781 10' Hydraulic Hose - OTC9781 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 9781 10' Hydraulic Hose
OTC9781
OTC 9781 10' Hydraulic Hose OTC9781
OTC 9781 10' Hydraulic Hose Lightweight, rugged hose. Hose Length: 10ft. Inside Hose Diameter: 3/8" High Flow. Hose Type: Nylon Core Synthetic Fiber Reinforced. 3/8" NPTF ends. Operating Pressure: 10,000 PSI. Hoses comply with MHI Std. IJ100.

OTC 9781 10' Hydraulic Hose

Lightweight, rugged hose.

  • Hose Length: 10ft.
  • Inside Hose Diameter: 3/8" High Flow.
  • Hose Type: Nylon Core Synthetic Fiber Reinforced.
  • 3/8" NPTF ends.
  • Operating Pressure: 10,000 PSI.
  • Hoses comply with MHI Std. IJ100.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Industrial Hose
Product Number OTC9781
Product Name OTC 9781 10' Hydraulic Hose
Application Hydraulics
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.320 - 5611100572320 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
3 1/4 in. ID 12.00 in. Min. Inside Bend Radius Stainless Steel Rough Bore Hose (Unpacked)|Master File - HTS4200-325X25 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 3.250 inch (82.55 mm)
Minimum Bend Radius 12 inch (305 mm)
View Details