Mile-X Equipment, Inc. OTC 9770 12' Hydraulic Hose OTC9770

Description
OTC 9770 12' Hydraulic Hose Lightweight, rugged hose Hose Length: 12ft. Inside Hose Diameter: 1/4". Hose Type: Rubber Wire Braid (2-ply Rating). 3/8" NPTF ends. Operating Pressure: 10,000 PSI. Hoses comply with MHI Std. IJ100.
Description
OTC 9770 12' Hydraulic Hose Lightweight, rugged hose Hose Length: 12ft. Inside Hose Diameter: 1/4". Hose Type: Rubber Wire Braid (2-ply Rating). 3/8" NPTF ends. Operating Pressure: 10,000 PSI. Hoses comply with MHI Std. IJ100.

Suppliers

Company
Product
Description
Supplier Links
OTC 9770 12' Hydraulic Hose - OTC9770 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 9770 12' Hydraulic Hose
OTC9770
OTC 9770 12' Hydraulic Hose OTC9770
OTC 9770 12' Hydraulic Hose Lightweight, rugged hose Hose Length: 12ft. Inside Hose Diameter: 1/4". Hose Type: Rubber Wire Braid (2-ply Rating). 3/8" NPTF ends. Operating Pressure: 10,000 PSI. Hoses comply with MHI Std. IJ100.

OTC 9770 12' Hydraulic Hose

Lightweight, rugged hose

  • Hose Length: 12ft.
  • Inside Hose Diameter: 1/4".
  • Hose Type: Rubber Wire Braid (2-ply Rating).
  • 3/8" NPTF ends.
  • Operating Pressure: 10,000 PSI.
  • Hoses comply with MHI Std. IJ100.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Industrial Hose
Product Number OTC9770
Product Name OTC 9770 12' Hydraulic Hose
Application Hydraulics
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
SAE J517 100R16-06 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R160602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.386 inch (9.8 mm)
O.D. 0.661 inch (16.8 mm)
View Details