Mile-X Equipment, Inc. Esco 10952 Inflation/Deflation Gauge With 6ft Hose ESC10952

Description
Esco 10952 Inflation/Deflation Tire Gauge With 6ft Hose This product is compliant with OSHA Regulation 29 CFR 1910.177 "Sevicing Multi/Single Piece Wheel Assemblies" Features: Lightweight aluminum body with brass calibration bar and o-ring seals Calibrated 10-120psi in 2 lb. increments Precise inflation/deflation control 1/4" Hose, matches up with component sizes Comes with "Lock On" Chuck Weight 3lbs
Description
Esco 10952 Inflation/Deflation Tire Gauge With 6ft Hose This product is compliant with OSHA Regulation 29 CFR 1910.177 "Sevicing Multi/Single Piece Wheel Assemblies" Features: Lightweight aluminum body with brass calibration bar and o-ring seals Calibrated 10-120psi in 2 lb. increments Precise inflation/deflation control 1/4" Hose, matches up with component sizes Comes with "Lock On" Chuck Weight 3lbs

Suppliers

Company
Product
Description
Supplier Links
Esco 10952 Inflation/Deflation Gauge With 6ft Hose - ESC10952 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Esco 10952 Inflation/Deflation Gauge With 6ft Hose
ESC10952
Esco 10952 Inflation/Deflation Gauge With 6ft Hose ESC10952
Esco 10952 Inflation/Deflation Tire Gauge With 6ft Hose This product is compliant with OSHA Regulation 29 CFR 1910.177 "Sevicing Multi/Single Piece Wheel Assemblies" Features: Lightweight aluminum body with brass calibration bar and o-ring seals Calibrated 10-120psi in 2 lb. increments Precise inflation/deflation control 1/4" Hose, matches up with component sizes Comes with "Lock On" Chuck Weight 3lbs

Esco 10952 Inflation/Deflation Tire Gauge With 6ft Hose

This product is compliant with OSHA Regulation 29 CFR 1910.177 "Sevicing Multi/Single Piece Wheel Assemblies"

Features:

  • Lightweight aluminum body with brass calibration bar and o-ring seals
  • Calibrated 10-120psi in 2 lb. increments
  • Precise inflation/deflation control
  • 1/4" Hose, matches up with component sizes
  • Comes with "Lock On" Chuck
  • Weight 3lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Industrial Hose
Product Number ESC10952
Product Name Esco 10952 Inflation/Deflation Gauge With 6ft Hose
Media Air (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Medical – Medical Grade Braid Reinforced Silicone Hose - 2910411 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.313 inch (7.95 mm)
O.D. 0.592 inch (15.04 mm)
View Details
Hose, Lift Bag 16' 150 Psi Blue W/Shutoff & Relief Valve - 162-2038-50162 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose Assemblies - 2020995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
O.D. 0.827 inch (21 mm)
View Details