ESC12122 -- ESCO 12122 AIR HOSE
Mile-X Equipment, Inc.
Esco 12122 Air Hose
ESC12122
Description
Esco 12122 Air Hose
Air Hose, 20 ft, Red
The hose ends are all
Description
Esco 12122 Air Hose
Air Hose, 20 ft, Red
The hose ends are all
Suppliers
Esco 12122 Air Hose
Air Hose, 20 ft, Red
The hose ends are all
Esco 12122 Air Hose
Air Hose, 20 ft, Red
The hose ends are all
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
ESC12122 |
|
Product Name
|
Esco 12122 Air Hose |
|
Media
|
Air (optional feature)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Sames North American Corporation
Product Form
Assembly
Working Pressure
145 to 203 psi (102 to 143 m H2O)
Temperature Range
-40 to 176 F (-40 to 80 C)
View Details